2330885-3

Fiber Optics

> Fiber Optic Converters & Transceivers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2330885-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2330885-3
Series Information for 2330885-3 - TE Connectivity
  • Status: Active
  • Product Code: X123
  • Global Product Line: C23
  • GPL Description: Aerospace Defense & Marine

Description

X12 TXL 10GBPS/CH IND UC SMT PB

Specifications

Operating Voltage:
3.3Vcc ±.1V
Mount:
Mid-Board
Fiber Optic Product Family:
ParaByte
Conversion Type:
Parallel_Transceivers
Fiber Connector Style:
MT
Module Type:
12 Tx
Copper Connector Style:
SMT - BGA Sn/Pb
Laser Type:
VCSEL
Fiber Optic Product Type:
Transceivers
Fiber Type:
Multimode (OM-3)
Electronic Signal Type:
1 to 12.5 Gbps
Transmitter Wavelength:
850 nm
Number of Channels:
12 Simplex
Transmitter Output Power:
-5 – -1 dBm
Operating Temperature Range:
-40 – 100°C

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
Optical Transceiver Module 1 Gbps to 1.25 Gbps 12-Channel 850nm