Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2330274-3 |
Prices starting from US$38.16
Product Weight | 145g, 5.11oz |
---|---|
Case Color | Black |
Switch Arrangement | 1 Form A (SPST-NO) |
Contact Arrangement | 1 Form A (SPST-NO) |
Dimensions (L x W x H) (Approximate) | 1.772 x 2.28 x 1.709in, 45 x 58 x 43.4mm |
Input Voltage Typical | 3.5 – 32VDC |
Input Voltage | 3.5 – 32VDC |
Output Current Rating | 40A |
Insulation Initial Dielectric Between Contacts & Coil | 1500Vrms |
Output Voltage Rating (DC Relays) | 200VDC |
Output Voltage (Max) | 200V |
Relay Housing Style | Hockey Puck |
Coupling | Optical |
Relay Mounting Type | Chassis Mount |
R-Switch & slimSSR Relays | No |
Power Relay Type | Solid State |
Output Type | DC |
Relay Termination Type | Screws |
Operating Temperature Range | -30 – 80°C |
Solid State Relay, Spst, 3.5-32V, Panel | Newark Electronics |
SOLID STATE RELAY 1 Form A (SPST-NO) PANEL MOUNT 40AMP 200V DC-DC I/P | Future Electronics |
Solid State Relay SPST-NO 3.5VDC to 32VDC 40A 200V Output Chassis Mount | Avnet America |
Solid State Relay SSRDC SRS PANEL MNT 40A 200V DC-DC I/P | TE Connectivity 2330274-3 | RS Americas |
General Purpose Relays SSRDC-200D40 | Sager |
Where can I find additional details, specifications and documents for a 2330274-3?
Additional datasheets, footprints and schematics for 2330274-3 are listed on our Part Details page. You can also find images and similar parts to 2330274-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2330274-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2330274-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2330274-3 fall under?
The 2330274-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 2330274-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2330274-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2330274-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2330274-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 2330274-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2330274-3 often in real-time on the comparison pages.
What if I can't find stock of 2330274-3?
You can fill out our help required form which you can use to request a quote for 2330274-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.