Status: | Unknown |
---|---|
Series: | Blind Hub Series |
RoHS: | Unknown |
Rotational Speed Max | - |
---|---|
Overall Length | 15.9mm |
Coupling Material | - |
Coupling Body Size | 12.7 |
Bore Size | 5mm |
Torque | 0.8N-m |
External Diameter | 12.7mm |
Product Range | Blind Hub Series |
SVHC | No SVHC (17-Dec-2015) |
Body Material | Aluminium |
Bore Diameter Nom | 5mm |
Length | 15.9mm |
Thread Type | Metric |
Coupling Oldham Hub 12.7X5 Pk4 | Newark Electronics |
Where can I find additional details, specifications and documents for a 232P13.20.F?
Additional datasheets, footprints and schematics for 232P13.20.F are listed on our Part Details page. You can also find images and similar parts to 232P13.20.F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 232P13.20.F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 232P13.20.F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 232P13.20.F fall under?
The 232P13.20.F is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 232P13.20.F when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 232P13.20.F you can contact the distributor directly for product support, shipping queries etc.
Is the 232P13.20.F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 232P13.20.F have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 232P13.20.F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 232P13.20.F often in real-time on the comparison pages.
What if I can't find stock of 232P13.20.F?
You can fill out our help required form which you can use to request a quote for 232P13.20.F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.