Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.39
|
No stock
|
Buy Now | |
Rapid Electronics
from US$28.16
|
277
in stock
|
Buy Now | |
Chip One Stop
from US$26.50
|
277
in stock
|
Buy Now | |
Distrelec
from US$37.28
|
277
in stock
|
Buy Now | |
Newark Electronics
from US$7.07
|
86
in stock
|
Buy Now | |
TE Store
from US$27.93
|
68
in stock
|
Buy Now | |
Future Electronics
from US$25.42
|
-
|
Buy Now | |
Avnet America
from US$22.15
|
-
|
Buy Now | |
RS Americas
from US$36.27
|
-
|
Buy Now | |
Boersig
from US$29.55
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
Number of Ground Positions | 40 |
Number of Signal Positions | 64 |
Number of Columns | 8 |
Board-to-Board Configuration | Vertical |
Pairs per Column | 4 |
Number of Power Positions | 64 |
Number of Positions | 64 |
Number of Pairs | 32 |
PCB Mount Orientation | Right Angle |
Number of Rows | 4 |
Contact Type | Socket |
Contact Shape & Form | Dual Beam |
Contact Current Rating (Max) | .4A |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Row-to-Row Spacing | 2.5mm, .098in |
Impedance | 92Ω |
Operating Voltage | 80VAC |
Centerline (Pitch) | 3.9mm, .154in |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Number of Shrouded Sides | 0 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Mating Alignment | With |
Guide Hardware | Without |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Mating Alignment Type | Keyed |
Mating Retention | Without |
Durability Rating | 200Cycles |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Method | Tube |
Signal Arrangement | Differential |
Connector Style | Receptacle |
Module Type | Center |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Shrouded | Unshrouded |
Sealable | No |
Connector System | Board-to-Board |
Connector Type | Receptacle |
Post Type | Through Hole - Press-Fit |
Data Rate | 56Gb/s |
Number of Differential Pairs per Column | 8 |
Differential Impedance | 92Ω |
Interface Type | 3.9mm Whisper |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
High Speed/Modular Conn RA REC ASSY 4X8 92OHM PIR | Rapid Electronics |
TE Connectivity - AMP RA REC ASSY 4X8 92OHM PIR WHISPER R | Distrelec |
BACKPLANE PC BOARD CONNECTORS | Farnell |
Backplane Conn, Rcpt, 64Pos, 3.9Mm | Newark Electronics |
RA REC ASSY 4X8, 92OHM PIR WHISPER R Number of Positions: 64 Row-to-Row Spacing: 2.5 mm Row-to-Row Spacing: .098 in Mating Alignment: With Mating Alignment Type: Keyed High Speed Backplane Connector | 64 2.5 mm .098" With | Part Number: 2329739-1 | Internal Number: 2329739-1 | TE Connectivity | TE Store |
Backplane Connector Receptacle 64Signal/40Ground Position 2.5mm Right Angle Press Fit Through Hole | Avnet America |
RA REC ASSY 4X8, 92OHM PIR WHISPER R | TE Connectivity 2329739-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2329739-1?
Additional datasheets, footprints and schematics for 2329739-1 are listed on our Part Details page. You can also find images and similar parts to 2329739-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2329739-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2329739-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2329739-1 fall under?
The 2329739-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2329739-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2329739-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2329739-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2329739-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2329739-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2329739-1 often in real-time on the comparison pages.
What if I can't find stock of 2329739-1?
You can fill out our help required form which you can use to request a quote for 2329739-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.