Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2329386-9 |
Actuator Color | Green |
---|---|
Actuator Material | Polyamide |
Actuator Profile | Flush |
Case Material | Diallyl Phthalate (DAP) |
Bushing Style | Threaded |
Bushing Thread Size | M12 x .75 |
Ganged | No |
Operating Function | Momentary |
Detent Style | Audible |
Tactile | No |
ESD Grounding Terminal | Without |
Snap Action | Without |
Number of Actuators | Single |
Support Bracket | Without |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Switch Contact Plating Material | Gold over Silver |
Contact Current Rating | .12A |
Voltage Rating | 32VAC, 125VAC, 50VDC |
Process Sealed | Yes |
Mounting Type | Panel |
Mounting Angle | Vertical |
Packaging Method | Loose Piece |
Product Type | Switch |
Switch Type | Pushbutton |
Dust Proof | Yes |
Illuminated | No |
Actuator Style | Round |
Termination Type | Long Leads |
Switch Push Button ON-(OFF) SPST Round Button Momentary Contact 125VAC 50VDC Wire Leaded Panel Mount Loose | Avnet America |
Pushbutton Switch | RS Americas |
PB SW SPST-NC 0.13A 125V | TTI Europe |
Pushbutton Switches SWITCH PUSHBUTTON | Sager |
Where can I find additional details, specifications and documents for a 2329386-9?
Additional datasheets, footprints and schematics for 2329386-9 are listed on our Part Details page. You can also find images and similar parts to 2329386-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2329386-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2329386-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2329386-9 fall under?
The 2329386-9 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 2329386-9 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2329386-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2329386-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2329386-9 have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for 2329386-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2329386-9 often in real-time on the comparison pages.
What if I can't find stock of 2329386-9?
You can fill out our help required form which you can use to request a quote for 2329386-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.