2329361-2 Switches by TE Connectivity

PB OFF/ON RC RED M1 TERM IP68 500MM L

Status: Active
Series: -
RoHS: Unknown
Aliases: 2329361-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.48

Distributor Stock
Logo for Avnet America
Avnet America
from US$4.61
-
Buy Now
Logo for RS Americas
RS Americas
from US$9.88
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.20
-
Buy Now
Logo for Sager
Sager
from US$4.48
-
Buy Now

Specifications

Actuator Profile Flush
Bushing Style Threaded
Actuator Material Polyamide
Case Material Diallyl Phthalate (DAP)
Bushing Thread Size M12 x .75
Actuator Color Red
Detent Style Audible
Ganged No
Operating Function Momentary
Tactile No
Support Bracket Without
Configuration (Pole-Throw) Single Pole - Single Throw
ESD Grounding Terminal Without
Snap Action Without
Number of Actuators Single
Switch Contact Plating Material Gold over Silver
Contact Current Rating .12A
Voltage Rating 32VAC, 125VAC, 50VDC
Process Sealed Yes
Mounting Type Panel
Mounting Angle Vertical
Comment (On) indicates momentary position.
Packaging Method Loose Piece
Product Type Switch
Illuminated No
Dust Proof Yes
Actuator Style Round
Switch Type Pushbutton
Termination Type Long Leads

Alternative Descriptions

Switch Push Button OFF-(ON) SPST Flush Button 400mA 125VAC 50VDC Solder Lug Panel Mount Loose Piece | Avnet America
Pushbutton Switch | RS Americas
PB SW SPST-NO 0.13A 125V | TTI Europe
Pushbutton Switches SWITCH PUSHBUTTON | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2329361-2?

Additional datasheets, footprints and schematics for 2329361-2 are listed on our Part Details page. You can also find images and similar parts to 2329361-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2329361-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2329361-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2329361-2 fall under?

The 2329361-2 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.

Can I view similar or alternative parts?

You can view similar parts to 2329361-2 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2329361-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2329361-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2329361-2 have stock available?

Authorised distributors including Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for 2329361-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2329361-2 often in real-time on the comparison pages.

What if I can't find stock of 2329361-2?

You can fill out our help required form which you can use to request a quote for 2329361-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay