Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.57
|
No stock
|
Buy Now | |
Rapid Electronics
from US$17.58
|
362
in stock
|
Buy Now | |
Chip One Stop
from US$16.40
|
362
in stock
|
Buy Now | |
Distrelec
from US$18.11
|
362
in stock
|
Buy Now | |
TE Store
from US$22.89
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$15.99
|
-
|
Buy Now | |
Avnet America
from US$13.87
|
-
|
Buy Now | |
RS Americas
from US$22.70
|
-
|
Buy Now |
Number of Positions | 280 |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | .381µm, 15µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.1A |
Centerline (Pitch) | .023in, .6mm |
Industry Standard | Gen-Z |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Sliver Family | SFF-TA-1002 |
Sealable | No |
Connector Type | Card-Edge |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Shell | Without |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Standard Card Edge Conn Conn ASSY 280 POS SLIVER | Rapid Electronics |
TE Connectivity 280 POS. CONNECTOR ASSEMBLY SLIVER 2.0 Card Edge Connector 2 Row(s) Straight Solder Terminal | Distrelec |
CARD EDGE PC BOARD CONNECTORS | Farnell |
280 POS., CONNECTOR ASSEMBLY, SLIVER 2.0 Internal I/O Connector Type: Sliver for SFF-TA-1002 Connector Mates With: PCB Edge Card PCB Mount Orientation: Vertical Industry Standard: Gen-Z Number of Positions: 280 Sliver for SFF-TA-1002 PCB Edge Card Vertical Gen-Z | Internal I/o Connector | Part Number: 2328461-2 | Internal Number: 2328461-2 | TE Connectivity | TE Store |
Card Edge Conn, Dual Side, 280 Pos, Pcb | Newark Electronics |
Connector Card Edge Socket 280 Position Straight Surface Mount | Avnet America |
280 POS., CONNECTOR ASSEMBLY, SLIVER 2.0 | TE Connectivity 2328461-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2328461-2?
Additional datasheets, footprints and schematics for 2328461-2 are listed on our Part Details page. You can also find images and similar parts to 2328461-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2328461-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2328461-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2328461-2 fall under?
The 2328461-2 is listed under Connectors > PCB Connectors > Sliver, SFF-TA-1002 & NPIO Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2328461-2 when available in the Sliver, SFF-TA-1002 & NPIO Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2328461-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2328461-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2328461-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 2328461-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2328461-2 often in real-time on the comparison pages.
What if I can't find stock of 2328461-2?
You can fill out our help required form which you can use to request a quote for 2328461-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.