Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.43
|
No stock
|
Buy Now | |
Rapid Electronics
from US$7.39
|
3,675
in stock
|
Buy Now | |
Chip One Stop
from US$6.07
|
3,675
in stock
|
Buy Now | |
Farnell
from US$7.65
|
2,940
in stock
|
Buy Now | |
TE Store
from US$7.08
|
1,007
in stock
|
Buy Now | |
Future Electronics
from US$6.89
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$8.27
|
-
|
Buy Now | |
RS Americas
from US$11.49
|
-
|
Buy Now | |
element14
from US$6.75
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Vented | No |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Tin |
Connector Diameter | 82.1mm |
Operating Voltage | 600VDC, 600VAC |
Surge Protection | 545J MOV |
Housing Color | Black |
Agency & Standard | ANSI |
Circuit Application | Power |
Lighting Product Type | Connector |
Sealable | Yes |
Operating Temperature Range | -45 – 85°C, -40 – 185°F |
DUST CAPS COVERS ACCESSORIES | Farnell |
LUMAWISE ENDURANCE N SHORTING CAP W/SUR Lighting Product Type: Shorting Cap Surge Protection: 157 Joule Primary Product Color: Black Product Diameter: 82.1 mm Product Diameter: 3.23 in Shorting Cap 157 Joule Black 82.1 mm | Street Lighting Open & Shorting Cap | Part Number: 2328118-2 | Internal Number: 2328118-2 | TE Connectivity | TE Store |
LUMAWISE ENDURANCE N SHORTING CAP W/SURGE PROTECTION | Future Electronics |
LUMAWISE ENDURANCE N SHORTING CAP W/SURG | RS |
Lumawise Endurance N Shorting Cap W/Sur Rohs Compliant: Yes |Te Connectivity 2328118-2 | Newark Electronics |
LED, Mounting Accessories, Shorting Cap Assembly with Surge Protection, IP66 | TE Connectivity 2328118-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2328118-2?
Additional datasheets, footprints and schematics for 2328118-2 are listed on our Part Details page. You can also find images and similar parts to 2328118-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2328118-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2328118-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2328118-2 fall under?
The 2328118-2 is listed under Connectors > Lighting Connectors > Solid State Lighting > NEMA/ANSI Street Light Controls.
Can I view similar or alternative parts?
You can view similar parts to 2328118-2 when available in the NEMA/ANSI Street Light Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2328118-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2328118-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2328118-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Future Electronics have stock available or on a lead time for 2328118-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2328118-2 often in real-time on the comparison pages.
What if I can't find stock of 2328118-2?
You can fill out our help required form which you can use to request a quote for 2328118-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.