Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.04
|
391
in stock
|
Buy Now | |
Rapid Electronics
from US$6.54
|
43,207
in stock
|
Buy Now | |
Chip One Stop
from US$4.56
|
43,207
in stock
|
Buy Now | |
Farnell
from US$7.12
|
34,570
in stock
|
Buy Now | |
Future Electronics
from US$5.91
|
3,525
in stock
|
Buy Now | |
Newark Electronics
from US$7.87
|
516
in stock
|
Buy Now | |
element14
from US$7.24
|
516
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$5.06
|
-
|
Buy Now | |
RS Americas
from US$9.17
|
-
|
Buy Now | |
TTI Europe
from US$5.69
|
-
|
Buy Now |
Vented | No |
---|---|
Number of Positions | 3 |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Tin |
Connector Diameter | 82.1mm |
Operating Voltage | 600VDC, 600VAC |
Surge Protection | None |
Housing Color | Black |
Agency & Standard | ANSI |
Circuit Application | Power |
Lighting Product Type | Connector |
Sealable | Yes |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
DUST CAPS COVERS ACCESSORIES | Farnell |
Lumawise Endurance N 600 V 15 A 3 position Shorting Cap for ANSI Receptacle | Future Electronics |
Shorting Cap, Pbt, Black, 82.1Mm Rohs Compliant: Yes |Te Connectivity 2328118-1 | Newark Electronics |
SHORTING CAP, PBT, BLACK, 82.1MM | element14 |
Connector Accessory, Shorting Cap, AMP LUMAWISE Endurance N Series Street Light Connectors | Avnet Abacus |
LED, Mounting Accessories, Shorting Cap Assembly, IP66,Cur Rtg 15A Max,480 VAC | TE Connectivity 2328118-1 | RS Americas |
LUMAWISE ENDURANCE N SHORTING | TTI Europe |
Where can I find additional details, specifications and documents for a 2328118-1?
Additional datasheets, footprints and schematics for 2328118-1 are listed on our Part Details page. You can also find images and similar parts to 2328118-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2328118-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2328118-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2328118-1 fall under?
The 2328118-1 is listed under Connectors > Lighting Connectors > Solid State Lighting > NEMA/ANSI Street Light Controls.
Can I view similar or alternative parts?
You can view similar parts to 2328118-1 when available in the NEMA/ANSI Street Light Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2328118-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2328118-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2328118-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Future Electronics and Newark Electronics have stock available or on a lead time for 2328118-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2328118-1 often in real-time on the comparison pages.
What if I can't find stock of 2328118-1?
You can fill out our help required form which you can use to request a quote for 2328118-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.