Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.36
|
No stock
|
Buy Now | |
Rapid Electronics
from US$9.99
|
1,400
in stock
|
Buy Now | |
Chip One Stop
from US$7.79
|
1,400
in stock
|
Buy Now | |
Distrelec
from US$10.82
|
1,400
in stock
|
Buy Now | |
TE Store
from US$11.67
|
729
in stock
|
Buy Now | |
Avnet America
from US$7.43
|
-
|
Buy Now | |
RS Americas
from US$11.57
|
-
|
Buy Now | |
Avnet Asia
from US$7.08
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 140 |
PCB Mount Orientation | Vertical |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | .076µm, 3µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.1A |
Centerline (Pitch) | .6mm, .023in |
Industry Standard | OCP NIC 3.0, Gen-Z |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Sliver Family | SFF-TA-1002 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Card-Edge |
Shell | Without |
Product Type | Connector |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Standard Card Edge Conn RECEPTACLE ASSY 140P VERT | Rapid Electronics |
TE Connectivity RECEPT ASSY 140 POS VERT SLIVER 2.0 Standard Card Edge Connectors RECEPTACLE ASSY 140P VERT SLIVER 2.0 | Distrelec |
RECEPT ASSY, 140 POS, VERT, SLIVER 2.0 Internal I/O Connector Type: Sliver for SFF-TA-1002 Connector Mates With: PCB Edge Card PCB Mount Orientation: Vertical Industry Standard: OCP NIC 3.0 Gen-Z Number of Positions: 140 Sliver for SFF-TA-1002 PCB Edge Card Vertical OCP NIC 3.0 | Internal I/o Connector | Part Number: 2327677-1 | Internal Number: 2327677-1 | TE Connectivity | TE Store |
Conn Card Edge SKT 140POS 0.6mm Solder ST SMD T/R | Avnet America |
RECEPT ASSY, 140 POS, VERT, SLIVER 2.0 | TE Connectivity 2327677-1 | RS Americas |
CARD EDGE CONN, DUAL SIDE, 140 POS, SMD | Farnell |
Where can I find additional details, specifications and documents for a 2327677-1?
Additional datasheets, footprints and schematics for 2327677-1 are listed on our Part Details page. You can also find images and similar parts to 2327677-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2327677-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2327677-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2327677-1 fall under?
The 2327677-1 is listed under Connectors > PCB Connectors > Sliver, SFF-TA-1002 & NPIO Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2327677-1 when available in the Sliver, SFF-TA-1002 & NPIO Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2327677-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2327677-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2327677-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Avnet America have stock available or on a lead time for 2327677-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2327677-1 often in real-time on the comparison pages.
What if I can't find stock of 2327677-1?
You can fill out our help required form which you can use to request a quote for 2327677-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.