Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.87
|
No stock
|
Buy Now | |
TE Store
from US$5.68
|
1,778
in stock
|
Buy Now | |
Rapid Electronics
from US$4.12
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$3.93
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$5.08
|
-
|
Buy Now | |
Avnet America
from US$3.62
|
-
|
Buy Now | |
RS Americas
from US$5.64
|
-
|
Buy Now |
Number of Positions | 56 |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1.1A |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15µin, .381µm |
Contact Mating Area Plating Material | Gold |
Centerline (Pitch) | .6mm, .023in |
Industry Standard | Gen-Z, EDSFF |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Sliver Family | SFF-TA-1002 |
Product Type | Connector |
Sealable | No |
Shell | Without |
Connector Type | Card-Edge |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
RECEPT ASSY, RA, 56 POS, SLIVER 2.0 Internal I/O Connector Type: Sliver for SFF-TA-1002 Connector Mates With: PCB Edge Card PCB Mount Orientation: Right Angle Industry Standard: EDSFF Gen-Z Number of Positions: 56 Sliver for SFF-TA-1002 PCB Edge Card Right Angle EDSFF | Internal I/o Connector | Part Number: 2327672-2 | Internal Number: 2327672-2 | TE Connectivity | TE Store |
Standard Card Edge Conn RECEPTACLE ASSY RA 56 POS | Rapid Electronics |
CARD EDGE PC BOARD CONNECTORS | Farnell |
Card Edge Conn, Dual Side, 56 Pos, Pcb | Newark Electronics |
Connector Card Edge Receptacle 56 Position Right Angle Surface Mount T/R | Avnet America |
RECEPT ASSY, RA, 56 POS, SLIVER 2.0 | TE Connectivity 2327672-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2327672-2?
Additional datasheets, footprints and schematics for 2327672-2 are listed on our Part Details page. You can also find images and similar parts to 2327672-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2327672-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2327672-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2327672-2 fall under?
The 2327672-2 is listed under Connectors > PCB Connectors > Sliver, SFF-TA-1002 & NPIO Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2327672-2 when available in the Sliver, SFF-TA-1002 & NPIO Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2327672-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2327672-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2327672-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 2327672-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2327672-2 often in real-time on the comparison pages.
What if I can't find stock of 2327672-2?
You can fill out our help required form which you can use to request a quote for 2327672-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.