Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
1,242
in stock
|
Buy Now | |
RS
from US$1.27
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
2,500
in stock
|
Buy Now | |
element14
from US$1.53
|
1,242
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now | |
TE Store
from US$0.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Connector Code | B |
Body Material | PBT GF |
Number of Rows | 1 |
Number of Positions | 2 |
Contact Current Rating (Max) | 7.5A, 14A |
Width | 17.15mm, .675in |
Height | .67in, 17.02mm |
Length | 1.826in, 46.38mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .197in, 5mm |
Degree of Protection | IP67, IP69K |
Agency/Standard | SAE/USCAR-2 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Terminal Position Assurance | Yes |
Mounting Feature | With |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 800 |
Packaging Method | Package |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Primary Locking Feature | Clean Body |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Automotive Housing, Rcpt, 2Pos, 14A | Newark Electronics |
AUTOMOTIVE CONN HOUSING, RCPT, 2POS | element14 |
Conn Housing Sealed Housing Receptacle 2 POS 5mm ST Cable Mount | Avnet America |
Connector, 2 Position ,Mcon 1.2,Tab Hsg Assy, Sld, Cod B | TE Connectivity 2327042-2 | RS Americas |
2POS,MCON 1.2,TAB HSG ASSY,SLD,COD B Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Housing for Male Terminals Wire-to-Wire 2 .197" | Automotive Housing | Part Number: 2327042-2 | Internal Number: 2327042-2 | .197" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2327042-2?
Additional datasheets, footprints and schematics for 2327042-2 are listed on our Part Details page. You can also find images and similar parts to 2327042-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2327042-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2327042-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2327042-2 fall under?
The 2327042-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2327042-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2327042-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2327042-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2327042-2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2327042-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2327042-2 often in real-time on the comparison pages.
What if I can't find stock of 2327042-2?
You can fill out our help required form which you can use to request a quote for 2327042-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.