2325949-1 Power Systems Connectors by TE Connectivity

5 CT 82 M345 L605

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Conductor Type Flexible Conductor
Conductor Material Aluminum Alloy
Blocked Yes
Visual Inspection No
Number of Contact Bolts 4
Conductor Range 1192.5 – 1300AWG/kcmil, 626.3 – 698.8mm²
Stud Size 60
Conductor Cross-Section 626.3 – 698.8mm²
Bolt Head Size (Across Flats) 17mm
Voltage Class ≤ 550kV
NEMA Spacing (2-Hole) Yes
UL Listed No
REACH Compliance Yes
CSA Certified No
Standards ANSI/NEMA CC1-2009, IEC 62271-1
Indoor Use Yes
Free of Lead, Cadmium, Heavy Metals Yes
Application Type Termination for Flexible Conductor
Outdoor Use Yes
Energized Installation No
Conductor Gauge Type AWG, ACSR, AAC/AAAC
Product Availability Worldwide
Material Aluminum
Product Family Simel
Technology Bolted


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2325949-1?

Additional datasheets, footprints and schematics for 2325949-1 are listed on our Part Details page. You can also find images and similar parts to 2325949-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2325949-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2325949-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2325949-1 fall under?

The 2325949-1 is listed under Power Systems > Power Systems Connectors > Mechanical Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2325949-1 when available in the Mechanical Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2325949-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2325949-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2325949-1 have stock available?

There is no stock from authorised distributors for 2325949-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2325949-1 often in real-time on the comparison pages.

What if I can't find stock of 2325949-1?

You can fill out our help required form which you can use to request a quote for 2325949-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay