Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Body Material | PBT GF |
---|---|
Connector Code | A |
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 1.2mm, .047in |
Contact Current Rating (Max) | 7.5A, 14A |
Width | .649in, 16.48mm |
Height | .621in, 15.77mm |
Length | 1.306in, 33.17mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | SAE/USCAR-2 |
Degree of Protection | IP69K, IP67 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 1200 |
Packaging Method | Carton |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Automotive Housing, Plug, 2Pos, 14A | Newark Electronics |
Conn Housing Sealed Housing Plug 2 POS 5mm ST Cable Mount Carton | Avnet America |
Connector, 2 Position, Mcon 1.2,Rec Hsg Assy, Sld, Cod A | TE Connectivity 2324808-1 | RS Americas |
AUTOMOTIVE CONN HOUSING, PLUG, 2POS | element14 |
2POS,MCON 1.2,REC HSG ASSY,SLD,COD A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.2 mm Mating Tab Width: .047 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 1.2 mm .047" Wire-to-Wire | Automotive Housing | Part Number: 2324808-1 | Internal Number: 2324808-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2324808-1?
Additional datasheets, footprints and schematics for 2324808-1 are listed on our Part Details page. You can also find images and similar parts to 2324808-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2324808-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2324808-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2324808-1 fall under?
The 2324808-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2324808-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2324808-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2324808-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2324808-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 2324808-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2324808-1 often in real-time on the comparison pages.
What if I can't find stock of 2324808-1?
You can fill out our help required form which you can use to request a quote for 2324808-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.