2324305-2

Cable Assemblies

> Copper Cable Assemblies

> Sliver & SFF-TA-1002 Cable Assemblies

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2324305-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2324305-2
Details for TE Store
2324305-2
C/A, SLIVER 124P, STR TO STR Cable Assembly Type:Mid-Board Copper
Buy Directly from TE Store (50 in Stock)
$55.4100 per unit
Series Information for 2324305-2 - TE Connectivity
  • Status: Active
  • Product Code: X393
  • Global Product Line: J8A
  • GPL Description: Data and Devices

Description

C/A, SLIVER 124P, STR TO STR

Specifications

Flammability Rating:
CL2
Number of Signal Positions:
124
Configuration:
Double-Ended
Wire Size:
33AWG
Impedance:
85Ω
Number of Positions:
124
Halogen Free:
No
Cable Assembly Length:
1m
Cable Style:
Discrete Pair
Cable Assembly Type:
Mid-Board Copper
Connector Type (End A):
Plug
Cable Assembly Category:
High Speed
Connector Type (End B):
Plug
Data Rate:
16Gb/s

Compatibility

  • Compatible Parts: 2323321-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Newark Electronics
CABLE ASSY, 124POS, WTB PLUG-PLUG, 3.3FT; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:124Positions; Connector Pitch:-; No. of Rows:-; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Avnet America
Cable Assembly 1m 124 Position Plug to Plug 33AWG
Allied Electronics, Inc
Ribbon Cables / IDC Cables C/A, SLIVER 124P 1M, STR TO STR
TE Store
C/A, SLIVER 124P, STR TO STR Cable Assembly Type:Mid-Board Copper;Connector Type (End A):Plug;Connector Type (End B):Plug;Cable Style:Discrete Pair;Cable Assembly Category:High Speed Mid-Board Copper Plug Discrete Pair | Sliver & Sff-Ta-1002 Cable Assembly | TE Connectivity

Similar Products