Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.10
Color | Orange |
---|---|
Body Material | PA |
Cable Exit Angle | 90° |
Connector Code | 1 |
Blank Cavity Position | 1 |
Number of Positions | 1 |
Number of Rows | 1 |
Contact Current Rating (Max) | 200A |
Mating Pin Diameter | 8mm |
Length | 106.7mm |
Width | 59.19mm |
Height | 61.2mm |
Nominal Voltage Architecture | 650V |
Operating Voltage | 650VDC |
Agency/Standard | LV214 |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP2XB |
Polarized | Yes |
Connector Mounting Type | Panel |
Terminal Position Assurance | Yes |
Mounting Feature | With |
Circuit Application | Power & Signal |
Packaging Method | Box |
Hybrid Connector | Yes |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Primary Locking Feature | Locking Lance |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 140°C |
1Pos,p2P,soc Hsg Assy,90Deg,cod B,50Sqmm |Deutsch Te Connectivity 2324136-2 | Newark Electronics |
Automotive Conn 1POS P2P SOC HSG ASSY 90DEG COD | Rapid Electronics |
TE Connectivity 1POS P2P SOC HSG ASSY 90DEG COD B 50SQMM Automotive Connectors | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Where can I find additional details, specifications and documents for a 2324136-2?
Additional datasheets, footprints and schematics for 2324136-2 are listed on our Part Details page. You can also find images and similar parts to 2324136-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2324136-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2324136-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2324136-2 fall under?
The 2324136-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2324136-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2324136-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2324136-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2324136-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2324136-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2324136-2 often in real-time on the comparison pages.
What if I can't find stock of 2324136-2?
You can fill out our help required form which you can use to request a quote for 2324136-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.