Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Code | 1 |
---|---|
Color | Orange |
Number of Positions | 1 |
Number of Rows | 1 |
Number of Signal Positions | 1 |
Number of Sections | 1 |
Contact Current Rating (Max) | 200A |
Pin Diameter | 8mm |
Interface Plating | Silver (Ag) |
Length | 69mm |
Width | 50mm |
Voltage Rating (Max) | 850VDC |
Nominal Voltage Architecture | 850V |
Operating Voltage | 850VDC |
Degree of Protection | IP2XB |
UL Flammability Rating | UL 94V-0 |
Locking Interface | With |
Mounting Holes | With |
Connector Mounting Type | Panel |
Mounting Orientation | Vertical/180° |
Panel Mount Feature | With |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Shielded | Yes |
Hybrid Header | Yes |
Operating Temperature Range | -40 – 140°C |
Operating Temperature (Max) | 140°C |
1POS,PIN DIA 8.0,HDR ASSY,COD B PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Device Number of Positions: 1 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Device 1 | PCB Header & Receptacle | Part Number: 2324108-2 | Internal Number: 2324108-2 | TE Connectivity | TE Store |
Connector Power 1-Position Straight Panel Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 2324108-2?
Additional datasheets, footprints and schematics for 2324108-2 are listed on our Part Details page. You can also find images and similar parts to 2324108-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2324108-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2324108-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2324108-2 fall under?
The 2324108-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2324108-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2324108-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2324108-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2324108-2 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 2324108-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2324108-2 often in real-time on the comparison pages.
What if I can't find stock of 2324108-2?
You can fill out our help required form which you can use to request a quote for 2324108-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.