Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$46.08
|
104
in stock
|
Buy Now | |
Newark Electronics
from US$73.67
|
104
in stock
|
Buy Now | |
Rapid Electronics
from US$44.83
|
104
in stock
|
Buy Now | |
Chip One Stop
from US$36.10
|
104
in stock
|
Buy Now | |
Farnell
from US$108.76
|
84
in stock
|
Buy Now | |
Avnet America
from US$35.31
|
-
|
Buy Now | |
Boersig
from US$46.23
|
-
|
Buy Now |
Connector Code | 1 |
---|---|
Body Material | PA |
Cable Exit Angle | 180° |
Color | Orange |
Number of Rows | 1 |
Blank Cavity Position | 1 |
Number of Positions | 1 |
Contact Current Rating (Max) | 200A |
Mating Pin Diameter | 8mm |
Width | 59mm |
Height | 60.45mm |
Length | 102mm |
Nominal Voltage Architecture | 850V |
Operating Voltage | 850VDC |
Degree of Protection | IP2XB |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | LV214 |
Terminal Position Assurance | Yes |
Mounting Feature | With |
Connector Mounting Type | Panel |
Polarized | Yes |
Circuit Application | Power & Signal |
Packaging Method | Box |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Primary Locking Feature | Locking Lance |
Operating Temperature Range | -40 – 140°C |
1Pos,p2P,soc Hsg Assy,180Deg,codb,50Sqmm |Amp Te Connectivity 2324086-2 | Newark Electronics |
1POS P2P SOC HSG ASSY 180DEG CODB 50SQMM | Rapid Electronics |
TE Connectivity Conn Housing Sealed Housing Plug 1 POS ST Cable Mount Loose | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing Sealed Housing Plug 1 POS ST Cable Mount Loose | Avnet America |
Where can I find additional details, specifications and documents for a 2324086-2?
Additional datasheets, footprints and schematics for 2324086-2 are listed on our Part Details page. You can also find images and similar parts to 2324086-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2324086-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2324086-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2324086-2 fall under?
The 2324086-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2324086-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2324086-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2324086-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2324086-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2324086-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2324086-2 often in real-time on the comparison pages.
What if I can't find stock of 2324086-2?
You can fill out our help required form which you can use to request a quote for 2324086-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.