Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$136.28
Color | Black |
---|---|
Jacket Material | PVC |
Number of Signal Positions | 32 |
Number of Positions | 16 Pair |
Configuration | Double-Ended |
Keyed | No |
Wire Size | .25mm², 30AWG |
Overall Outside Cable Diameter | 6.2 mm |
Impedance | 100Ω |
Housing Material | Zinc Alloy |
Flammability Rating | VW-1 |
Jackscrew | Without |
Halogen Free | No |
Cable Assembly Length | 1.64ft, .5m |
Cable Style | Madison TurboTwin - Round Jacketed |
Latching Style | Pull Tab Release |
Product Type | Cable Assembly |
Cable Assembly Category | High Speed |
Connector Type (End A) | QSFP-DD |
Shielded | Yes |
Twisted Pairs | No |
Connector Type (End B) | QSFP-DD |
Cable Assembly Type | Pluggable / Direct Attach |
Data Rate | 56Gb/s |
I/O Cable, Qsfp-Dd 76P Plug-Plug, 500Mm Rohs Compliant: Yes |Te Connectivity 2323766-1 | Newark Electronics |
Cable Assembly PVC 0.5m 76POS QSFP-DD to 76POS QSFP-DD PL-PL | Avnet America |
DD-DD, 30AWG 2-8PR, 0.5M | TE Connectivity 2323766-1 | RS Americas |
I/O CABLE, QSFP-DD 76P PLUG-PLUG, 500MM | element14 |
Where can I find additional details, specifications and documents for a 2323766-1?
Additional datasheets, footprints and schematics for 2323766-1 are listed on our Part Details page. You can also find images and similar parts to 2323766-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2323766-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2323766-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2323766-1 fall under?
The 2323766-1 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2323766-1 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2323766-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2323766-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2323766-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 2323766-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2323766-1 often in real-time on the comparison pages.
What if I can't find stock of 2323766-1?
You can fill out our help required form which you can use to request a quote for 2323766-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.