2323557-1 Labels by TE Connectivity

PL-050025-1-9

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.91

Distributor Stock
Logo for Heilind Electronics
Heilind Electronics
from US$1.12
750
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$1.12
250
in stock
Buy Now
Logo for TE Store
TE Store
from US$2.07
200
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.92
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.30
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.91
-
Buy Now

Specifications

Label Color White
UL Listed Yes
Adhesive Type Compressible Polyolefine Foam Adhesive
Packaging Method Roll
実装方法 Roll
Packaging Quantity 1000
Label Height 25mm, .984in
Recommended Printer Ribbon See Printer Ribbon Matrix
Label Width 2in, 50mm
Label Material Polyester
Number of Labels Across 1
Label Thickness 860Micron
Label Finish Gloss
Label Style Die-Cut
Label Type Electrical Cabinet Identification
Operating Temperature Range -40 – 176°F, -40 – 80°C


Alternative Descriptions

PL-050025-1-9 DIE CUT CABINET ID LABEL | Heilind Electronics
PL-050025-1-9 Label Type: Electrical Cabinet Identification Label Style: Die-Cut Label Adhesive Type: Compressible Polyolefine Foam Adhesive Compatible With Agency/Standards Products: UL Product Width: 50 mm Electrical Cabinet Identification Die-Cut Compressible Polyolefine Foam Adhesive UL | Thermal Transfer Printable Panel Label | Part Number: 2323557-1 | Internal Number: 2323557-1 | 50 mm | TE Store
Electrical Cabinet Identification Label Foam Adhesive Polyester 50mm x 25mm White Roll | Avnet America
Labels,50x25 mm, Adhesive, PE, Glossy White, Roll, UL Listed | TE Connectivity 2323557-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2323557-1?

Additional datasheets, footprints and schematics for 2323557-1 are listed on our Part Details page. You can also find images and similar parts to 2323557-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2323557-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2323557-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2323557-1 fall under?

The 2323557-1 is listed under Identification & Labeling > Labels > Standard Labels.

Can I view similar or alternative parts?

You can view similar parts to 2323557-1 when available in the Standard Labels range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2323557-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2323557-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2323557-1 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Avnet America and RS Americas have stock available or on a lead time for 2323557-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2323557-1 often in real-time on the comparison pages.

What if I can't find stock of 2323557-1?

You can fill out our help required form which you can use to request a quote for 2323557-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay