2322612-1 Labels by TE Connectivity

PL-090045-0.5-8A

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.85

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$3.35
500
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$3.61
375
in stock
Buy Now
Logo for TE Store
TE Store
from US$6.81
250
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$3.61
125
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.85
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.25
-
Buy Now
Logo for Boersig
Boersig
from US$2.88
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.95
-
Buy Now

Specifications

Label Color Metalized Silver
UL Listed Yes
Adhesive Type Compressible Polyolefine Foam Adhesive
Packaging Quantity 500
実装方法 Roll
Packaging Method Roll
Label Thickness 860Micron
Number of Labels Across 1
Label Material Polyester
Label Width 3.5in, 90mm
Label Height 1.772in, 45mm
Recommended Printer Ribbon See Printer Ribbon Matrix
Label Finish Matte
Label Style Die-Cut
Label Type Electrical Cabinet Identification
Operating Temperature Range -40 – 176°F, -40 – 80°C


Alternative Descriptions

PL-090045-0.5-8A DIE CUT CABINET ID LABEL | Heilind Electronics
PL-090045-0.5-8A Label Type: Electrical Cabinet Identification Label Style: Die-Cut Label Adhesive Type: Compressible Polyolefine Foam Adhesive Compatible With Agency/Standards Products: UL Product Width: 90 mm Electrical Cabinet Identification Die-Cut Compressible Polyolefine Foam Adhesive UL | Thermal Transfer Printable Panel Label | Part Number: 2322612-1 | Internal Number: 2322612-1 | 90 mm | TE Store
Electrical Cabinet Identification Label Foam Adhesive Polyester 90mm x 45mm Metalized Silver Roll | Avnet America
Labels,90x45 mm, Adhesive, Metallized PE, Satin Silver, Roll, UL Listed | TE Connectivity 2322612-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2322612-1?

Additional datasheets, footprints and schematics for 2322612-1 are listed on our Part Details page. You can also find images and similar parts to 2322612-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2322612-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2322612-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2322612-1 fall under?

The 2322612-1 is listed under Identification & Labeling > Labels > Standard Labels.

Can I view similar or alternative parts?

You can view similar parts to 2322612-1 when available in the Standard Labels range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2322612-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2322612-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2322612-1 have stock available?

Authorised distributors including Chip One Stop, Heilind Electronics, TE Store, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 2322612-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2322612-1 often in real-time on the comparison pages.

What if I can't find stock of 2322612-1?

You can fill out our help required form which you can use to request a quote for 2322612-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay