Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Label Color | Metalized Silver |
---|---|
UL Listed | Yes |
Adhesive Type | Compressible Polyolefine Foam Adhesive |
実装方法 | Roll |
Packaging Method | Roll |
Packaging Quantity | 1500 |
Number of Labels Across | 1 |
Label Material | Polyester |
Label Thickness | 860Micron |
Label Finish | Matte |
Label Style | Die-Cut |
Label Width | 1.1in, 27mm |
Label Height | .512in, 13mm |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Electrical Cabinet Identification |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
Labels, 27x13 mm, Adhesive, Metallized PE, Satin Silver, Roll, UL Listed | TE Connectivity 2322528-1 | RS Americas |
PL-027013-1.5-8A Label Type: Electrical Cabinet Identification Label Style: Die-Cut Label Adhesive Type: Compressible Polyolefine Foam Adhesive Compatible With Agency/Standards Products: UL Product Width: 27 mm Electrical Cabinet Identification Die-Cut Compressible Polyolefine Foam Adhesive UL | Thermal Transfer Printable Panel Label | Part Number: 2322528-1 | Internal Number: 2322528-1 | 27 mm | TE Store |
Thermal Transfer Printable Silver Polyester Roll | Avnet America |
Where can I find additional details, specifications and documents for a 2322528-1?
Additional datasheets, footprints and schematics for 2322528-1 are listed on our Part Details page. You can also find images and similar parts to 2322528-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2322528-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2322528-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2322528-1 fall under?
The 2322528-1 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to 2322528-1 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2322528-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2322528-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2322528-1 have stock available?
Authorised distributors including RS Americas, TE Store, Avnet America and TTI Europe have stock available or on a lead time for 2322528-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2322528-1 often in real-time on the comparison pages.
What if I can't find stock of 2322528-1?
You can fill out our help required form which you can use to request a quote for 2322528-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.