Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.82
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$15.82
|
-
|
Buy Now |
Color | Black, Red |
---|---|
Configuration | Double-Ended |
Wire Size | 36CMA |
Overall Outside Cable Diameter | .23in, 6mm |
Housing Color | Black |
Cable Assembly Length | .184 – 1.84m, .6ft |
Shielded | No |
Cable Assembly Type | Power |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Cable Assembly Power Cord 1.84m 2POS Power to 2POS Power PL-PL | Avnet America |
Where can I find additional details, specifications and documents for a 2322470-1?
Additional datasheets, footprints and schematics for 2322470-1 are listed on our Part Details page. You can also find images and similar parts to 2322470-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2322470-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2322470-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2322470-1 fall under?
The 2322470-1 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2322470-1 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2322470-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2322470-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2322470-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2322470-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2322470-1 often in real-time on the comparison pages.
What if I can't find stock of 2322470-1?
You can fill out our help required form which you can use to request a quote for 2322470-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.