2322423-2 Copper Cable Assemblies by TE Connectivity

M12 A-M-8 CAB ASS. (PLG-PLG) 1.5M CAT 7

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$195.12

Distributor Stock
Logo for Farnell
Farnell
from US$225.09
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$256.50
9
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$242.00
9
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$195.12
-
Buy Now
Logo for RS Americas
RS Americas
from US$232.31
-
Buy Now
Logo for Boersig
Boersig
from US$263.52
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Cable Construction S/FTP Stranded
Shield Style S/FTP
Cable Jacket Color Blue
Conductor Type Stranded
Conductor Material Stranded Tinned Copper
Color Blue
Keyed Yes
Wiring Pattern Cat 7
Configuration Double-Ended
Overall Outside Cable Diameter 8.4mm, .33in
Wire Size 24AWG
UL Flammability Rating UL 94V-0
Flammability Rating LSFRZH
Plug Insertion Cycles (<=) 250Cycles
Halogen Free No
Cable Assembly Length 4.92ft, 1.5m
実装方法 Box
Sales Region Australia/New Zealand, Latin America, North America, EMEA, Asia
Performance Category Cat 7
Product Style Circular
Cable Assembly Category Industry Standard
Connector Type (End B) Plug
Product Designation Multi-Pair
Connector Type (End A) Plug
Boot With
Shielded Yes
Product Type Cable Assembly
Connector Type Plug
Operating Temperature Range -40 – 185°F, -40 – 85°C
Storage Temperature Range -40 – 85°C, -40 – 185°F

Alternative Descriptions

Cables M12 A-M-8 CBL ASSY PLG-PLG 1.5M CAT 7 | Rapid Electronics
SENSOR CABLE ASSEMBLIES | Farnell
Sensor Cord, 8P M12 Plug-R/A Plug, 4.9Ft | Newark Electronics
M12 A-M-8 CAB ASS. (PLG-PLG) 1.5M CAT 7 | TE Connectivity 2322423-2 | RS Americas
Cable Assembly Sensor 1.5m 8 Position M12 Plug to M12 Plug 24AWG Blue Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2322423-2?

Additional datasheets, footprints and schematics for 2322423-2 are listed on our Part Details page. You can also find images and similar parts to 2322423-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2322423-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2322423-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2322423-2 fall under?

The 2322423-2 is listed under Cable Assemblies > Copper Cable Assemblies > Modular Twisted Pair Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 2322423-2 when available in the Modular Twisted Pair Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2322423-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2322423-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2322423-2 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 2322423-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2322423-2 often in real-time on the comparison pages.

What if I can't find stock of 2322423-2?

You can fill out our help required form which you can use to request a quote for 2322423-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay