2322422-5 Copper Cable Assemblies by TE Connectivity

M12 D-M-4 CAB ASS. (PLG-PLG) 3.0M CAT5E

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$211.84

Distributor Stock
Logo for Farnell
Farnell
from US$244.39
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$278.48
9
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$263.00
9
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$211.84
-
Buy Now
Logo for RS Americas
RS Americas
from US$251.95
-
Buy Now
Logo for Boersig
Boersig
from US$286.11
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Cable Jacket Color Blue
Cable Construction S/FTP Stranded
Color Blue
Conductor Material Stranded Tinned Copper
Conductor Type Stranded
Shield Style S/FTP
Configuration Double-Ended
Wiring Pattern Cat 5e
Keyed Yes
Overall Outside Cable Diameter .255in, 6.5mm
Wire Size 22AWG
Flammability Rating LSFRZH
Halogen Free No
Plug Insertion Cycles (<=) 250Cycles
Cable Assembly Length 9.842ft, 3m
実装方法 Box
Sales Region Latin America, North America, Asia, Australia/New Zealand, EMEA
Product Style Circular
Cable Assembly Category Industry Standard
Performance Category Cat 5e
Product Designation Multi-Pair
Boot With
Shielded Yes
Connector Type Plug
Connector Type (End B) Plug
Product Type Cable Assembly
Connector Type (End A) Plug
Storage Temperature Range -40 – 185°F, -40 – 85°C
Operating Temperature Range -40 – 185°F, -40 – 85°C

Alternative Descriptions

SENSOR CABLE ASSEMBLIES | Farnell
Sensor Cord, 4P M12 Plug-R/A Plug, 9.8Ft | Newark Electronics
M12 D-M-4 CAB ASS. (PLG-PLG) 3.0M CAT5E | TE Connectivity 2322422-5 | RS Americas
Cable Assembly Sensor 3m 4 Position M12 Plug to M12 Plug 22AWG Blue Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2322422-5?

Additional datasheets, footprints and schematics for 2322422-5 are listed on our Part Details page. You can also find images and similar parts to 2322422-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2322422-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2322422-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2322422-5 fall under?

The 2322422-5 is listed under Cable Assemblies > Copper Cable Assemblies > Modular Twisted Pair Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 2322422-5 when available in the Modular Twisted Pair Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2322422-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 2322422-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2322422-5 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 2322422-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2322422-5 often in real-time on the comparison pages.

What if I can't find stock of 2322422-5?

You can fill out our help required form which you can use to request a quote for 2322422-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay