Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$197.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$212.09
|
No stock
|
Buy Now | |
Rapid Electronics
from US$259.44
|
118
in stock
|
Buy Now | |
Chip One Stop
from US$219.00
|
118
in stock
|
Buy Now | |
Newark Electronics
from US$197.12
|
-
|
Buy Now | |
Avnet America
from US$219.06
|
-
|
Buy Now | |
RS Americas
from US$234.61
|
-
|
Buy Now | |
element14
from US$208.59
|
-
|
Buy Now | |
Boersig
from US$267.53
|
-
|
Buy Now |
Conductor Material | Stranded Tinned Copper |
---|---|
Color | Blue |
Cable Jacket Color | Blue |
Cable Construction | S/FTP Stranded |
Shield Style | S/FTP |
Conductor Type | Stranded |
Configuration | Double-Ended |
Keyed | Yes |
Wiring Pattern | Cat 5e |
Overall Outside Cable Diameter | .255in, 6.5mm |
Wire Size | 22AWG |
Flammability Rating | LSFRZH |
Halogen Free | No |
Plug Insertion Cycles (<=) | 250Cycles |
Cable Assembly Length | 6.56ft, 2 – 2.2m |
実装方法 | Box |
Sales Region | North America, Australia/New Zealand, EMEA, Latin America, Asia |
Product Style | Circular |
Performance Category | Cat 5e |
Cable Assembly Category | Industry Standard |
Connector Type (End B) | Plug |
Product Designation | Multi-Pair |
Connector Type (End A) | Plug |
Boot | With |
Connector Type | Plug |
Product Type | Cable Assembly |
Shielded | Yes |
Storage Temperature Range | -40 – 185°F, -40 – 85°C |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
SENSOR CABLE ASSEMBLIES | Farnell |
Sensor Cord, 4P M12 Plug-R/A Plug, 6.6Ft | Newark Electronics |
Cable Assembly Sensor 2m4 Position M12 Plug to M12 Plug 22AWG Blue Box | Avnet America |
M12 D-M-4 CAB ASS. (PLG-PLG) 2.0M CAT5E | TE Connectivity 2322422-3 | RS Americas |
SENSOR CORD, 4P M12 PLUG-R/A PLUG, 6.6FT | element14 |
Where can I find additional details, specifications and documents for a 2322422-3?
Additional datasheets, footprints and schematics for 2322422-3 are listed on our Part Details page. You can also find images and similar parts to 2322422-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2322422-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2322422-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2322422-3 fall under?
The 2322422-3 is listed under Cable Assemblies > Copper Cable Assemblies > Modular Twisted Pair Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2322422-3 when available in the Modular Twisted Pair Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2322422-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2322422-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2322422-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 2322422-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2322422-3 often in real-time on the comparison pages.
What if I can't find stock of 2322422-3?
You can fill out our help required form which you can use to request a quote for 2322422-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.