Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Stainless Steel |
---|---|
Plating Finish | Passivated |
Number of Coaxial Contacts | 18 |
Number of Positions | 18 |
RF Connector Center Contact Material | Beryllium Copper |
Contact Current Rating (Max) | 1A |
RF Contact Spacing | 2.79mm, .11in |
Impedance | 50Ω |
VITA 67 | Yes |
Module Mounting Type | Screw |
Mounting Angle | Right Angle |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -85 – 248°F, -65 – 120°C |
Plug-In Module, Daughter Card, Ss, 18Pos | Newark Electronics |
NanoRF Daughtercard Module 18 Position Right Angle Stainless Steel | Avnet America |
PCB RF Module,18 Position, Board Mount, Daughtercard Module, NanoRF Series | TE Connectivity 2322335-1 | RS Americas |
PLUG-IN MODULE, DAUGHTER CARD, 18POS | Farnell |
Where can I find additional details, specifications and documents for a 2322335-1?
Additional datasheets, footprints and schematics for 2322335-1 are listed on our Part Details page. You can also find images and similar parts to 2322335-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2322335-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2322335-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2322335-1 fall under?
The 2322335-1 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > PCB RF Modules.
Can I view similar or alternative parts?
You can view similar parts to 2322335-1 when available in the PCB RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2322335-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2322335-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2322335-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2322335-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2322335-1 often in real-time on the comparison pages.
What if I can't find stock of 2322335-1?
You can fill out our help required form which you can use to request a quote for 2322335-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.