Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 7 |
Board-to-Board Configuration | Vertical |
Number of Power Positions | 7 |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Current Rating (Max) | 67A |
Contact Mating Area Plating Material | Gold |
Operating Voltage | 300VAC, 300VDC |
Centerline (Pitch) | 7.62mm, .3in |
Housing Color | Black |
Housing Material | Polyphthalamide |
UL Flammability Rating | High Temperature Thermoplastic |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Bulk |
Contact Type | Pin |
Product Type | Header |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Where can I find additional details, specifications and documents for a 2322124-9?
Additional datasheets, footprints and schematics for 2322124-9 are listed on our Part Details page. You can also find images and similar parts to 2322124-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2322124-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2322124-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2322124-9 fall under?
The 2322124-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2322124-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2322124-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2322124-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2322124-9 have stock available?
There is no stock from authorised distributors for 2322124-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2322124-9 often in real-time on the comparison pages.
What if I can't find stock of 2322124-9?
You can fill out our help required form which you can use to request a quote for 2322124-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.