Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0246
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0349
|
19,200
in stock
|
Buy Now | |
element14
from US$0.0448
|
19,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.0380
|
15,566
in stock
|
Buy Now | |
Future Electronics
from US$0.0253
|
-
|
Buy Now | |
Avnet America
from US$0.0277
|
-
|
Buy Now | |
Avnet Asia
from US$0.0246
|
-
|
Buy Now | |
Boersig
from US$0.0324
|
-
|
Buy Now |
Contact Classification | Signal |
---|---|
Contact Type | Tab |
Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 2.5A |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | 26 – 22AWG |
Accepts Wire Insulation Diameter Range | 1.3 – 1.6mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .098in, 2.5mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | Without |
Circuit Application | Signal |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
CONTACT, PIN, 22AWG, CRIMP | element14 |
Contact, Pin, 26-22Awg, Crimp | Newark Electronics |
Contact Tab Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2321928-1?
Additional datasheets, footprints and schematics for 2321928-1 are listed on our Part Details page. You can also find images and similar parts to 2321928-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2321928-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2321928-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2321928-1 fall under?
The 2321928-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2321928-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2321928-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2321928-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2321928-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2321928-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2321928-1 often in real-time on the comparison pages.
What if I can't find stock of 2321928-1?
You can fill out our help required form which you can use to request a quote for 2321928-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.