Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Color | Blue |
---|---|
Cable Seal Material | Silicone Rubber |
Number of Positions | 5 |
Centerline (Pitch) | 2.5mm, .098in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Sealable | Yes |
Accessory Type | Wire Seal |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Rear Wire Seal 5Pin, Plug & Rcpt Housing | Newark Electronics |
REAR WIRE SEAL 5PIN, PLUG & RCPT HOUSING | element14 |
Rectangular Connector Seals, Wire Seal, Wire-to-Wire, 5 Position, .098 in 2.5 mm | Future Electronics |
Wire Seal 5 Pin Silicone Rubber Blue | Avnet America |
Where can I find additional details, specifications and documents for a 2321922-5?
Additional datasheets, footprints and schematics for 2321922-5 are listed on our Part Details page. You can also find images and similar parts to 2321922-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2321922-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2321922-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2321922-5 fall under?
The 2321922-5 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 2321922-5 when available in the Rectangular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2321922-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2321922-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2321922-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 2321922-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2321922-5 often in real-time on the comparison pages.
What if I can't find stock of 2321922-5?
You can fill out our help required form which you can use to request a quote for 2321922-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.