2321811-1

Antennas

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2321811-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2321811-1
Series Information for 2321811-1 - TE Connectivity
  • Status: Active
  • Product Code: C988
  • Global Product Line: 137
  • GPL Description: Industrial

Description

DUAL BND 2.4/5.8GHZ WALL MNT WIFI ANTENA

Specifications

Product Weight:
337g
Number of Ports:
1
Antenna Style:
External
Antenna Type:
Enclosure
Band Type:
Dual Band
Antenna Protocol:
Wi-Fi
Product Height:
3.22in, 82mm
VSWR (Max):
<2.5:1
Impedance:
50Ω
Wireless Application:
GSM, WiMAX, LTE
Mounts To:
Wall
Mounting Retention Type:
Bracket
Polarization:
Vertical Linear
Region:
Global
Wireless Standard:
802.11 a/b/g/n, Bluetooth & ZigBee
Packaging Method:
Bag/Box
実装方法:
Bag/Box
Antenna Connection Type:
Cable Assembly
Antenna Connector Type:
SMA Plug
Frequency Band:
1710 – 2700MHz, 698 – 960MHz
Gain (Max):
5dB
Application by Region:
Wi-Fi - Global - 2400 – 2483.5 MHz, WLAN - Global - 2400 – 2483.5 MHz

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
WIFI Stand Alone Antenna Vertical 2483.5MHz/6000MHz 5dB Wall Mount Box
Avnet Europe
WIFI Stand Alone Antenna Vertical 2483.5MHz/6000MHz 5dB Wall Mount Box