Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0400
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$0.06
|
84,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
84,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
84,000
in stock
|
Buy Now | |
Farnell
from US$0.10
|
70,000
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
27,642
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Thickness | .6mm |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | 1.2mm |
Typical Current Rating | 13.4A, 15A |
Terminal & Splice Type | Tab |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Insulation Diameter | 1.45 – 1.9mm, 1.55 – 2.1mm |
Wire Size Search | .75mm², 1mm² |
Wire Size | .75 – 1mm² |
Agency/Standard | USCAR-21 |
Terminal Transmits | 0 – 24 A (Low Power) |
Primary Locking Feature | Integrated in Housing, Clean Body |
Wire Type | Copper |
Receptacle Style | Straight |
Sealable | Yes |
Insulated | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 105°C |
Automotive Connectors TAB1.2X0.6 TERMINAL SWS CB | Rapid Electronics |
TE Connectivity - AMP Connectors TAB1.2X0.6 | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
TAB1.2X0.6,TERMINAL,SWS,CB Terminal Type: Tab Mating Tab Width: 1.2 mm Mating Tab Width: .047 in Mating Tab Thickness: .6 mm Mating Tab Thickness: .024 in Tab 1.2 mm .047" .6 mm | Automotive Terminal | Part Number: 2321538-1 | Internal Number: 2321538-1 | TE Connectivity | TE Store |
Automotive Contact, Tab, Crimp, 18-17Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a 2321538-1?
Additional datasheets, footprints and schematics for 2321538-1 are listed on our Part Details page. You can also find images and similar parts to 2321538-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2321538-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2321538-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2321538-1 fall under?
The 2321538-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2321538-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2321538-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2321538-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2321538-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 2321538-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2321538-1 often in real-time on the comparison pages.
What if I can't find stock of 2321538-1?
You can fill out our help required form which you can use to request a quote for 2321538-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.