Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Single Wire Seal (SWS) |
---|---|
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Silver (Ag) |
Mating Tab Width | .047in, 1.2mm |
Typical Current Rating | 10A |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .6mm, .024in |
Interface Plating | Silver (Ag) |
Wire Size Search | .35mm², 22AWG |
Wire Insulation Diameter | .043 – .055in, 1.1 – 1.4mm |
Wire Size | 22AWG, .35mm² |
Agency/Standard | USCAR-21 |
Terminal Transmits | 0 – 24 A (Low Power) |
Primary Locking Feature | Integrated in Housing, Clean Body |
Wire Type | Copper |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
MCON 1.2,TERMINAL,SWS,CB Terminal Type: Receptacle Mating Tab Width: 1.2 mm Mating Tab Width: .047 in Mating Tab Thickness: .6 mm Mating Tab Thickness: .024 in Receptacle 1.2 mm .047" .6 mm | Mcon Receptacle And Tab | Part Number: 2321537-3 | Internal Number: 2321537-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2321537-3?
Additional datasheets, footprints and schematics for 2321537-3 are listed on our Part Details page. You can also find images and similar parts to 2321537-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2321537-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2321537-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2321537-3 fall under?
The 2321537-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2321537-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2321537-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2321537-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2321537-3 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 2321537-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2321537-3 often in real-time on the comparison pages.
What if I can't find stock of 2321537-3?
You can fill out our help required form which you can use to request a quote for 2321537-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.