Status: | Unknown |
---|---|
Series: | Quint Series |
RoHS: | Unknown |
Prices starting from US$327.32
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$402.29 |
3
|
Buy Now | |
Newark Electronics | US$327.32 |
126
|
Buy Now | |
element14 | US$518.27 |
108
|
Buy Now | |
Farnell | US$414.36 |
106
|
Buy Now | |
RS Americas | US$538.15 |
35
|
Buy Now | |
Sager | US$446.41 |
5
|
Buy Now | |
Carlton-Bates | US$542.92 |
-
|
Buy Now | |
Distrelec | US$369.89 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 120W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 85V AC to 264V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | Quint Series |
SVHC | Lead (15-Jan-2019) |
Input Voltage AC Max | 264VAC |
Input Voltage AC Min | 85VAC |
Power Supply, Ac-Dc, 24V, 5A | Newark Electronics |
POWER SUPPLY, AC-DC, 24V, 5A | element14 |
Power Supply, ACDC, 24VDC, 5A, 120W, DIN Rail Mount, QUINT POWER Series | Phoenix Contact 2320908 | RS Americas |
DIN Rail Power Supplies QUINT-PS / 1AC/24DC/ 5/CO | Sager |
POWER SUPPLY DIN RAIL 1AC/24DC/5/CO | RS |
Power Supply, 30A 24VDC Nominal Output | Carlton-Bates |
Phoenix Contact DIN Rail Power Supply, 90%, 24V, 5A, 120W, Adjustable | Distrelec |
QUINT-PS/1AC/24DC/ 5/CO | Boersig |
Where can I find additional details, specifications and documents for a 2320908?
Additional datasheets, footprints and schematics for 2320908 are listed on our Part Details page. You can also find images and similar parts to 2320908 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2320908 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2320908 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2320908 fall under?
The 2320908 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2320908 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2320908 you can contact the distributor directly for product support, shipping queries etc.
Is the 2320908 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2320908 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 2320908.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2320908 often in real-time on the comparison pages.
What if I can't find stock of 2320908?
You can fill out our help required form which you can use to request a quote for 2320908 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.