2320827 Part Information

Details for 2320827 by Phoenix Contact

Electrical & Lighting>Batteries & Power Supplies>Power Supplies

Part Downloads

Part Specifications

No. of Outputs 1 Output
Output Power Max 960W
Output Voltage - Output 1 48VDC
Output Current - Output 1 20A
Output Voltage - Output 2 -
Output Current - Output 2 -
Output Voltage - Output 3 -
Output Current - Output 3 -
Output Voltage - Output 4 -
Current Output 4 -
Input Voltage VAC 320V AC to 575V AC
Power Supply Output Type Adjustable Fixed
Product Range Quint Series
SVHC Lead (15-Jan-2019)
Input Voltage AC Max 575VAC
Input Voltage AC Min 320VAC
RoHS Compliant

Alternative Part Descriptions

  • POWER SUPPLY, AC-DC, 48V, 20A; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:48VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2320827?

Additional datasheets, footprints and schematics for 2320827 are listed in our Part Details tab. You can also find the 2320827 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2320827 in the Pricing & Inventory tab next to part details. You can view 2320827 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2320827 fall under?

The 2320827 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 2320827 when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2320827 you can contact the distributor directly for product support, shipping queries etc.

Is the 2320827 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 2320827 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 2320827.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2320827 often in real-time on the comparison pages.

What if I can't find stock of 2320827?

You can fill out our help required form which you can use to request a quote for 2320827 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2320827

Loading...
Loading Results for 2320827
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us