Status: | Unknown |
---|---|
Series: | QUINT Series |
RoHS: | Unknown |
Prices starting from US$418.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$438.43
|
No stock
|
Buy Now | |
Distrelec
from US$476.28
|
17
in stock
|
Buy Now | |
Conrad
from US$459.16
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$628.60
|
-
|
Buy Now | |
RS Americas
from US$718.14
|
-
|
Buy Now | |
element14
from US$660.93
|
-
|
Buy Now | |
Carlton-Bates
from US$865.38
|
-
|
Buy Now | |
Sager
from US$625.41
|
-
|
Buy Now | |
Farnell
from US$418.13
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Input Voltage DC | 24V |
---|---|
Backup Time @ Capacity | - |
Output Voltage | 24V |
Power Supply Mounting | DIN Rail |
Product Range | QUINT Series |
SVHC | Lead (15-Jan-2019) |
Height | 169mm |
Length | 125mm |
No. of Outlets | 1Outlets |
Width | 120mm |
Phoenix Contact UPS, QUINT-UPS, DC UPS, DIN Rail Mount, 240W, 24V, 1x Pluggable Screw Connection | Distrelec |
Uninterruptible power supply with integrated rechargeable battery and IQ technology 24 V/10 A. Provides information regarding the charging state, remaining runtime, and service life of your rechargeable battery module at all times and thereby increases system availability. | Conrad |
UPS Power Supply 24DC/10/3,4AH | RS |
Ups, Dc-Dc, 24V, 10A | Newark Electronics |
UPS w/Intergrated power storage | RS Americas |
UPS, 24VDC, 240W, DINRAIL | element14 |
Uninterruptible Power Supply | Carlton-Bates |
UPS - Uninterruptible Power Supplies QUINT-UPS/ 24DC 24DC/10/3.4AH | Sager |
QUINT-UPS/ 24DC/ 24DC/10/3.4AH | Boersig |
Where can I find additional details, specifications and documents for a 2320267?
Additional datasheets, footprints and schematics for 2320267 are listed on our Part Details page. You can also find images and similar parts to 2320267 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2320267 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2320267 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2320267 fall under?
The 2320267 is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2320267 when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2320267 you can contact the distributor directly for product support, shipping queries etc.
Is the 2320267 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2320267 have stock available?
Authorised distributors including Distrelec, Conrad, RS, Newark Electronics and RS Americas have stock available or on a lead time for 2320267.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2320267 often in real-time on the comparison pages.
What if I can't find stock of 2320267?
You can fill out our help required form which you can use to request a quote for 2320267 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.