Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Flashlight Type | Stand Support Light |
---|---|
Lumen Output | 51lm |
Power Source | Rechargeable Alkaline Screwtop Battery |
Colour | Black |
Length | 9.4" |
Number of Lamps | 1 |
RoHS Compliant | No |
Screw Top Lantern | Newark Electronics |
Where can I find additional details, specifications and documents for a 231IND?
Additional datasheets, footprints and schematics for 231IND are listed on our Part Details page. You can also find images and similar parts to 231IND on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 231IND on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 231IND price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 231IND fall under?
The 231IND is listed under Electrical > Flashlights.
Can I view similar or alternative parts?
You can view similar parts to 231IND when available in the Flashlights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 231IND you can contact the distributor directly for product support, shipping queries etc.
Is the 231IND RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 231IND have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 231IND.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 231IND often in real-time on the comparison pages.
What if I can't find stock of 231IND?
You can fill out our help required form which you can use to request a quote for 231IND from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.