Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2319848-3 |
Actuator Color | White |
---|---|
Number of Switches | 3 |
Number of Positions | 3 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Solder Tail Contact Plating | Gold Flash over Nickel |
Contact Mating Area Plating Material | Gold Flash |
Shunt Type | DIP |
Height | 3.4mm, .134in |
Length | .296in, 7.52mm |
Voltage Rating | 24VDC |
Centerline | 2.54mm, .1in |
Housing Material | High Temperature Nylon |
Housing Color | Black |
Mounting Type | Surface Mount |
Mounting Angle | Vertical |
Packaging Quantity | 63 |
Packaging Method | Tube |
Sealed | No |
Product Type | Switch |
Switch Type | DIP Switch |
Operating Temperature Range | -20 – 85°C |
DIP Switch End Stackable Recessed Actuator SPST 3 Position 25mA 24 VDC 6-Pin Surface Mount Tube | Avnet America |
DIP Switches / SIP Switches END STACK DIP 3P G RECESS TUBE | Sager |
Where can I find additional details, specifications and documents for a 2319848-3?
Additional datasheets, footprints and schematics for 2319848-3 are listed on our Part Details page. You can also find images and similar parts to 2319848-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2319848-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2319848-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2319848-3 fall under?
The 2319848-3 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 2319848-3 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2319848-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2319848-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2319848-3 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 2319848-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2319848-3 often in real-time on the comparison pages.
What if I can't find stock of 2319848-3?
You can fill out our help required form which you can use to request a quote for 2319848-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.