2319847-6 Switches by TE Connectivity

END STACK DIP 6P G RAISED TUBE

Status: Active
Series: -
RoHS: Unknown
Aliases: 2319847-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.01

Distributor Stock
Logo for RS
RS
from US$1.37
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.01
-
Buy Now
Logo for Sager
Sager
from US$1.01
-
Buy Now

Specifications

Actuator Color White
Number of Switches 6
Configuration (Pole-Throw) Single Pole - Single Throw
Number of Positions 6
Contact Mating Area Plating Material Gold Flash
Shunt Type DIP
Solder Tail Contact Plating Gold Flash over Nickel
Length 15.14mm, .596in
Height .15in, 3.8mm
Voltage Rating 24VDC
Centerline 2.54mm, .1in
Housing Material High Temperature Nylon
Housing Color Black
Mounting Angle Vertical
Mounting Type Surface Mount
Packaging Quantity 31
Packaging Method Tube
Switch Type DIP Switch
Product Type Switch
Sealed No
Operating Temperature Range -20 – 85°C

Alternative Descriptions

DIP Switch End Stackable Raised Actuator SPST 6 Position 25mA 24 VDC 12-Pin Surface Mount Tube | Avnet America
DIP Switches / SIP Switches END STACK DIP 6P G RAISED TUBE | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2319847-6?

Additional datasheets, footprints and schematics for 2319847-6 are listed on our Part Details page. You can also find images and similar parts to 2319847-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2319847-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2319847-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2319847-6 fall under?

The 2319847-6 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.

Can I view similar or alternative parts?

You can view similar parts to 2319847-6 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2319847-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 2319847-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2319847-6 have stock available?

Authorised distributors including RS, Avnet America and Sager have stock available or on a lead time for 2319847-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2319847-6 often in real-time on the comparison pages.

What if I can't find stock of 2319847-6?

You can fill out our help required form which you can use to request a quote for 2319847-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay