Material | Steel |
---|---|
Contact Current Rating (Max) | 200A |
Centerline (Pitch) | 8mm, .314in |
Industry Standard | LV214/LV215 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Board-to-Board |
Sealable | Yes |
Operating Temperature Range | -104 – 257°F, -40 – 125°C |
SHIELDING SLEEVE,180DEG Primary Product Material: Steel Steel | Automotive Connector Emc Shielding | Part Number: 2319655-3 | Internal Number: 2319655-3 | TE Connectivity | TE Store |
Shielding Sleeve for HVP800 Series Automotive Connectors Copper Alloy Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2319655-3?
Additional datasheets, footprints and schematics for 2319655-3 are listed on our Part Details page. You can also find images and similar parts to 2319655-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2319655-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2319655-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2319655-3 fall under?
The 2319655-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector EMC Shielding.
Can I view similar or alternative parts?
You can view similar parts to 2319655-3 when available in the Automotive Connector EMC Shielding range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2319655-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2319655-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2319655-3 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 2319655-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2319655-3 often in real-time on the comparison pages.
What if I can't find stock of 2319655-3?
You can fill out our help required form which you can use to request a quote for 2319655-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.