Status: | Unknown |
---|---|
Series: | 2318 Series |
RoHS: | Unknown |
Product Range | 2318 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 2318HF Series Housings |
Wire Size AWG Min | 28AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance | 20mohm |
Contact Termination | Crimp |
Current Rating | 3A |
Voltage Rating VAC | 250V |
Wire Size (AWG) | 28AWG to 22AWG |
Status: | Unknown |
---|---|
Series: | 2318 Series |
RoHS: | Compliant |
Product Range | 2318 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 2318HF Series Housings |
RoHS Compliant | Yes |
Contact, Socket, 28-22Awg, Crimp, 2318Hf Series | Newark Electronics |
CONTACT, SOCKET, 28-22AWG, CRIMP, 2318HF | Farnell |
Where can I find additional details, specifications and documents for a 2318TF?
Additional datasheets, footprints and schematics for 2318TF are listed on our Part Details page. You can also find images and similar parts to 2318TF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2318TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2318TF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2318TF fall under?
The 2318TF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2318TF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2318TF you can contact the distributor directly for product support, shipping queries etc.
Is the 2318TF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2318TF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2318TF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2318TF often in real-time on the comparison pages.
What if I can't find stock of 2318TF?
You can fill out our help required form which you can use to request a quote for 2318TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.