Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.93
|
130
in stock
|
Buy Now | |
RS Americas
from US$2.34
|
894
in stock
|
Buy Now | |
Rapid Electronics
from US$3.78
|
770
in stock
|
Buy Now | |
Chip One Stop
from US$3.67
|
770
in stock
|
Buy Now | |
Distrelec
from US$3.71
|
770
in stock
|
Buy Now | |
Newark Electronics
from US$3.93
|
130
in stock
|
Buy Now | |
element14
from US$3.29
|
130
in stock
|
Buy Now | |
Avnet America
from US$3.09
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Wire Entry Angle | Side |
Number of Positions | 6 |
Contact Current Rating (Max) | 5A |
Wire Size | 24 – 18AWG |
Current Rating (Max) | 5A |
Voltage | 250VAC |
Centerline (Pitch) | 8mm |
Circuit Application | Power |
Sealable | No |
Connector Style | Receptacle |
Connector System | Wire-to-Component |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 105°C |
Terminal Block Connector WIREMATE 2-PIECE 8MM CONN ASSY 6 POS | TE Connectivity 2318582-6 | RS Americas |
Fixed Terminal Blocks 8MM CONN ASSY 6 POS | Rapid Electronics |
TE Connectivity TWO-PIECE POKE-IN 8MM CONN 6 POS Fixed T | Distrelec |
TERMINAL BLOCK, PLUGGABLE, 6POS, 18AWG | Farnell |
Terminal Block, Pluggable, 6Pos, 18Awg | Newark Electronics |
Conn Pluggable Terminal Block RCP 6 POS 8mm Poke-In ST 5A Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2318582-6?
Additional datasheets, footprints and schematics for 2318582-6 are listed on our Part Details page. You can also find images and similar parts to 2318582-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2318582-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2318582-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2318582-6 fall under?
The 2318582-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2318582-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2318582-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2318582-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2318582-6 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2318582-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2318582-6 often in real-time on the comparison pages.
What if I can't find stock of 2318582-6?
You can fill out our help required form which you can use to request a quote for 2318582-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.