Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Data Rate (Max) | 56Gb/s |
---|---|
Centerline (Pitch) | .8mm |
Circuit Application | Signal |
Form Factor | QSFP-DD |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Pluggable I/O Product Types | Connector |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
I/O Conn, Qsfp-Dd, Rcpt, 76Pos, Smt |Te Connectivity 2318579-1 | Newark Electronics |
76 Position 0.8 mm Right Angle SMT QSFP-DD Receptacle Connector | Future Electronics |
Conn QSFP RCP 76 POS 0.8mm Solder RA SMD T/R | Avnet America |
RCPT CONN R/A SMT 76 POSN QSFP-DD | TE Connectivity 2318579-1 | RS Americas |
I/O CONN, QSFP-DD, RCPT, 76POS, SMT | Farnell |
Where can I find additional details, specifications and documents for a 2318579-1?
Additional datasheets, footprints and schematics for 2318579-1 are listed on our Part Details page. You can also find images and similar parts to 2318579-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2318579-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2318579-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2318579-1 fall under?
The 2318579-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP-DD.
Can I view similar or alternative parts?
You can view similar parts to 2318579-1 when available in the QSFP-DD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2318579-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2318579-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2318579-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 2318579-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2318579-1 often in real-time on the comparison pages.
What if I can't find stock of 2318579-1?
You can fill out our help required form which you can use to request a quote for 2318579-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.