Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Contact Current Rating (Max) | 5A |
Current Rating (Max) | 5A |
Voltage | 250VAC |
Centerline (Pitch) | 8mm |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Sealable | No |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Component |
Operating Temperature Range | -40 – 105°C |
Pluggable Terminal Blocks 8MM HDR ASSY 6 POS | Rapid Electronics |
TE Connectivity TWO-PIECE POKE-IN 8MM HEADER 6 POS Plugg | Distrelec |
Terminal Block, Header, 6Pos, Smd | Newark Electronics |
Terminal Block Connector WIREMATE 2-PIECE 8MM HDR ASSY 6 POS | TE Connectivity 2318136-6 | RS Americas |
TERMINAL BLOCK, HEADER, 6POS, SMD | element14 |
Conn Poke-In Connector HDR 6 POS 8mm Solder RA SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2318136-6?
Additional datasheets, footprints and schematics for 2318136-6 are listed on our Part Details page. You can also find images and similar parts to 2318136-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2318136-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2318136-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2318136-6 fall under?
The 2318136-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2318136-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2318136-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2318136-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2318136-6 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 2318136-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2318136-6 often in real-time on the comparison pages.
What if I can't find stock of 2318136-6?
You can fill out our help required form which you can use to request a quote for 2318136-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.