Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
1,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
11,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
11,200
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
11,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
1,400
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
1,400
in stock
|
Buy Now | |
element14
from US$0.51
|
1,400
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Current Rating (Max) | 5A |
Voltage | 250VAC |
Current Rating (Max) | 5A |
Centerline (Pitch) | 8mm |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Connector System | Board-to-Component |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Operating Temperature Range | -40 – 105°C |
TWO-PIECE POKE-IN 8MM HEADER 3 POS | Rapid Electronics |
TE Connectivity TWO-PIECE POKE-IN 8MM HEADER 3 POS Plugg | Distrelec |
Terminal Block, Header, 3Pos, Smd | Newark Electronics |
Terminal Block Connector WIREMATE 2-PIECE 8MM HDR ASSY 3 POS | TE Connectivity 2318136-3 | RS Americas |
TERMINAL BLOCK, HEADER, 3POS, SMD | element14 |
WireMate 3 Position 8 mm Pitch Non Sealable 2 Piece Poke In SMT Blade Header | Future Electronics |
Conn Poke-In Connector HDR 3 POS 8mm Solder RA SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2318136-3?
Additional datasheets, footprints and schematics for 2318136-3 are listed on our Part Details page. You can also find images and similar parts to 2318136-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2318136-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2318136-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2318136-3 fall under?
The 2318136-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 2318136-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2318136-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2318136-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2318136-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for 2318136-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2318136-3 often in real-time on the comparison pages.
What if I can't find stock of 2318136-3?
You can fill out our help required form which you can use to request a quote for 2318136-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.