Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0230
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
7,971
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
16,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0414
|
16,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0467
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.0300
|
8,009
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0230
|
7,971
in stock
|
Buy Now | |
element14
from US$0.05
|
7,971
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0467
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0346
|
-
|
Buy Now | |
Avnet America
from US$0.0371
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Nylon 66 |
Number of Positions | 1 |
Accepts Terminal Style | Receptacle |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Wire Insulation Diameter (Max) | 4.4mm |
Wire Size | 22 – 12AWG |
Housing Material | Nylon 6/6 |
Polarized | Yes |
Mating Retention Type | Locking Lance |
Packaging Quantity | 2000 |
Packaging Method | Bag |
Housing Type | Extension |
Connector Style | Receptacle |
Insertion Force | Low |
Applies To | Wire/Cable |
Insulated | Yes |
Sealable | Yes |
Product Type | Insulation Boot |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals POD-LOK 250 FLAG BACKCOVER NYLON NAT | Rapid Electronics |
POD-LOK 250 FLAG BACKCOVER NYLON NAT | Heilind Electronics |
Pod-Lok 250, Flag, Backcover, Nylon Nat | TE Connectivity 2317947-1 | RS Americas |
TE Connectivity POD-LOK 250 FLAG BACKCOVER NYLON NAT Ter | Distrelec |
Back Cover, Pa, Natural, Flag Terminal | Newark Electronics |
BACK COVER, PA, NATURAL, FLAG TERMINAL | element14 |
250 Series POD-LOK Snap-On Cover for Back Side of Flag | Future Electronics |
Flag Backcover Nylon 6.6 Black Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | POD-LOK 250 Series |
RoHS: | Unknown |
Accessory Type | Back Cover |
---|---|
For Use With | AMP POD-LOK 250 Series Receptacle Flag Terminals |
Product Range | POD-LOK 250 Series |
Where can I find additional details, specifications and documents for a 2317947-1?
Additional datasheets, footprints and schematics for 2317947-1 are listed on our Part Details page. You can also find images and similar parts to 2317947-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2317947-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2317947-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2317947-1 fall under?
The 2317947-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Insulation Boots & Sleeves.
Can I view similar or alternative parts?
You can view similar parts to 2317947-1 when available in the Insulation Boots & Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2317947-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2317947-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2317947-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, RS Americas and Distrelec have stock available or on a lead time for 2317947-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2317947-1 often in real-time on the comparison pages.
What if I can't find stock of 2317947-1?
You can fill out our help required form which you can use to request a quote for 2317947-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.