2317657-9 Switches by TE Connectivity

AV25 DPM 3A MOVING RING R&G 12V FL

Status: Active
Series: -
RoHS: Unknown
Aliases: 2317657-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.39

Distributor Stock
Logo for Distrelec
Distrelec
from US$22.16
99
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$23.48
99
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$25.00
99
in stock
Buy Now
Logo for Farnell
Farnell
from US$25.47
80
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$20.81
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$18.39
-
Buy Now
Logo for Sager
Sager
from US$23.15
-
Buy Now

Specifications

Case Material PBT
Actuator Profile Flush
Bushing Style Threaded
ESD Grounding Terminal Without
Support Bracket Without
Snap Action Without
Number of Actuators Single
Configuration (Pole-Throw) Double Pole - Single Throw
Tactile No
Operating Function Momentary
Detent Style Audible
Switch Contact Plating Material Silver
Contact Base Material Copper
Voltage Rating 250VAC
Process Sealed Yes
Mounting Type Panel
Mounting Angle Vertical
Illuminated Yes
Product Type Switch
Switch Type Pushbutton
Actuator Style Round
Dust Proof Yes

Alternative Descriptions

Pushbutton SW AV25 DPM 3A MOVING RING R&G 12V FL | Rapid Electronics
TE Connectivity AV25 DPM 3A MOVING RING R&G 12V FL Pushb | Distrelec
STANDARD ANTI VANDAL SWITCHES | Farnell
Anti-Vandal Pushbutton Switch DPST Illuminated 3A 250VAC Wire Leaded Panel Mount | Avnet America
PB SW DPDT 3A 250V | TTI Europe
Pushbutton Switches AV25 DPM 3A MOVING RING R&G 12V FL | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2317657-9?

Additional datasheets, footprints and schematics for 2317657-9 are listed on our Part Details page. You can also find images and similar parts to 2317657-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2317657-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2317657-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2317657-9 fall under?

The 2317657-9 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.

Can I view similar or alternative parts?

You can view similar parts to 2317657-9 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2317657-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 2317657-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2317657-9 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 2317657-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2317657-9 often in real-time on the comparison pages.

What if I can't find stock of 2317657-9?

You can fill out our help required form which you can use to request a quote for 2317657-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay