Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Code | B |
---|---|
Color | Natural |
Number of Rows | 1 |
Number of Positions | 6 |
Number of Signal Positions | 6 |
Tab Width | .024in, .62mm |
Tab Thickness | .62mm, .024in |
Interface Plating | Tin (Sn) |
Contact Current Rating (Max) | 7.5A |
Profile Height from PCB | .311in, 7.9mm |
Length | .824in, 20.95mm |
Width | 20.55mm, .809in |
Voltage Rating (Max) | 12VDC |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
PCB Mount Alignment | With |
Connector Mounting Type | Panel |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention | Without |
Circuit Application | Signal |
Interface Number | 114-18063-148, 114-18063-19 |
Packaging Type | Tape & Reel |
Packaging Quantity | 350 |
Hybrid Header | No |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method | Surface Mount |
Operating Temperature Range | -40 – 135°C, -40 – 275°F |
Operating Temperature (Max) | 275°F, 135°C |
6POS MQS .63 HEADER 90DEG SMD | TTI Europe |
Conn Shrouded HDR 6 POS 2.54mm Solder RA SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2317023-2?
Additional datasheets, footprints and schematics for 2317023-2 are listed on our Part Details page. You can also find images and similar parts to 2317023-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2317023-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2317023-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2317023-2 fall under?
The 2317023-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2317023-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2317023-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2317023-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2317023-2 have stock available?
Authorised distributors including TTI Europe and Avnet America have stock available or on a lead time for 2317023-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2317023-2 often in real-time on the comparison pages.
What if I can't find stock of 2317023-2?
You can fill out our help required form which you can use to request a quote for 2317023-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.