Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
1,150
in stock
|
Buy Now | |
element14
from US$0.58
|
1,150
in stock
|
Buy Now | |
Farnell
from US$0.33
|
1,150
in stock
|
Buy Now | |
TE Store
from US$0.27
|
555
in stock
|
Buy Now | |
RS Americas
from US$0.47
|
400
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Orange |
Connector System | Wire-to-Board |
Accessory Type | Mounting Clips |
Operating Temperature Range | -40 – 248°F, -40 – 140°C |
Mounting Clip, Pbt-Gf, Orange | Newark Electronics |
MOUNTING CLIP, PBT-GF, ORANGE | element14 |
SLIDE,PIN HSG ASSY Automotive Connector Accessory Type: Mounting Clip Primary Product Material: PBT GF Primary Product Color: Orange Operating Temperature Range: -40 – 140 °C Operating Temperature Range: -40 – 248 °F Mounting Clip PBT GF | Heavy Duty Sealed Connector Series Fixing Slide | Part Number: 2316939-1 | Internal Number: 2316939-1 | Orange | TE Connectivity | TE Store |
HDSCS Tab Housing Fixing Slide, Group E, Orange, 1.2mm | TE Connectivity 2316939-1 | RS Americas |
Tab Housing Fixing Slide,E,Orange,1.2mm | RS |
Heavy Duty Sealed Connector SLIDE,HDSCS,PIN HSG ASSY | Avnet America |
SLIDE,PIN HSG ASSY | TTI Europe |
Where can I find additional details, specifications and documents for a 2316939-1?
Additional datasheets, footprints and schematics for 2316939-1 are listed on our Part Details page. You can also find images and similar parts to 2316939-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2316939-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2316939-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2316939-1 fall under?
The 2316939-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2316939-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2316939-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2316939-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2316939-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS Americas have stock available or on a lead time for 2316939-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2316939-1 often in real-time on the comparison pages.
What if I can't find stock of 2316939-1?
You can fill out our help required form which you can use to request a quote for 2316939-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.