Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Underplate Material Thickness | 1.27µm, 50µin |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Classification | Signal/Power |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Nickel |
Contact Configuration | Crimp |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Type | Tab |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Rectangular |
Wire Size | 16 – 14AWG |
Accepts Wire Insulation Diameter Range | 3.1 – 3.8mm, .122 – .149in |
Operating Voltage | 600VDC, 600VAC, 250VAC, 250VDC |
Wire Range Mark | 2L |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Circuit Application | Power |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
HEAVY DUTY CONTACT, TAB, CRIMP, 14AWG | element14 |
Heavy Duty Contact, Tab, Crimp, 14Awg | Newark Electronics |
Contact Tab Crimp Straight Gold Plated Copper Alloy Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2316817-5?
Additional datasheets, footprints and schematics for 2316817-5 are listed on our Part Details page. You can also find images and similar parts to 2316817-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2316817-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2316817-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2316817-5 fall under?
The 2316817-5 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2316817-5 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2316817-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2316817-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2316817-5 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for 2316817-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2316817-5 often in real-time on the comparison pages.
What if I can't find stock of 2316817-5?
You can fill out our help required form which you can use to request a quote for 2316817-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.